D2TO35M 10K 5% TUBE
Vishay D2TO035M10001JTE3 Resistor
Vishay D2TO035M10001JTE3 Resistor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-D2TO035M10001JTE3-ND | 298781 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | TO-263-3, D2PAK | Surface Mount Technology (SMT / SMD); TO-263 |
| Tolerance | 5 +/- % |