Vishay D2TO035H270R0JTE3 Resistor
D2TO35H 270R 5% TUBE
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 444751 | 716-D2TO035H270R0JTE3-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); TO-263 | TO-263-3, D2PAK |
| Resistance Range | 270 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 35 watts | 35 watts |