Vishay Precision Group SMD 35W Resistor D2TO035CR4700FTE3

Description
470mR 1% 35W TO-263 Thick Film SMD Resistor Product overview: D2TO035CR4700FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035CR4700FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470mR 1% 35W TO-263 Thick Film SMD Resistor Product overview: D2TO035CR4700FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035CR4700FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 35W Resistor - 52-D2TO035CR4700FTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35W Resistor
52-D2TO035CR4700FTE3
SMD 35W Resistor 52-D2TO035CR4700FTE3
470mR 1% 35W TO-263 Thick Film SMD Resistor Product overview: D2TO035CR4700FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035CR4700FTE3 can be used for catalog matching and distributor lookup.

470mR 1% 35W TO-263 Thick Film SMD Resistor Product overview: D2TO035CR4700FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035CR4700FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - D2TO-.470A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO-.470A-ND
Chip Resistor - Surface Mount D2TO-.470A-ND
470 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

470 mOhms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - D2TO035CR4700FTE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
D2TO035CR4700FTE3
Resistors - Chip Resistor - Surface Mount D2TO035CR4700FTE3
RES 0.47 OHM 1% 35W TO263

RES 0.47 OHM 1% 35W TO263

Supplier's Site
Res, Thick Film, 0R47, 1%, 35W, To-263; Resistance Vishay - 41P8473 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R47, 1%, 35W, To-263; Resistance Vishay
41P8473
Res, Thick Film, 0R47, 1%, 35W, To-263; Resistance Vishay 41P8473
RES, THICK FILM, 0R47, 1%, 35W, TO-263; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

RES, THICK FILM, 0R47, 1%, 35W, TO-263; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-D2TO035CR4700FTE3 D2TO-.470A-ND D2TO035CR4700FTE3 41P8473
Product Name SMD 35W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 0R47, 1%, 35W, To-263; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8063FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-2176231-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43 ohms
View Details
2 suppliers