Vishay Intertechnology, Inc. Automotive SMD 5 Ohm 35W Resistor D2TO035C5R000FRE3

Description
Res Thick Film 5 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD T/R Automotive AEC-Q200 Product overview: D2TO035C5R000FRE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C5R000FRE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 5 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD T/R Automotive AEC-Q200 Product overview: D2TO035C5R000FRE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C5R000FRE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 5 Ohm 35W Resistor - 52-D2TO035C5R000FRE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 5 Ohm 35W Resistor
52-D2TO035C5R000FRE3
Automotive SMD 5 Ohm 35W Resistor 52-D2TO035C5R000FRE3
Res Thick Film 5 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD T/R Automotive AEC-Q200 Product overview: D2TO035C5R000FRE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C5R000FRE3 can be used for catalog matching and distributor lookup.

Res Thick Film 5 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD T/R Automotive AEC-Q200 Product overview: D2TO035C5R000FRE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C5R000FRE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 716-D2TO035C5R000FRE3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-D2TO035C5R000FRE3CT-ND
Chip Resistor - Surface Mount 716-D2TO035C5R000FRE3CT-ND
RES SMD TO263

RES SMD TO263

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-D2TO035C5R000FRE3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-D2TO035C5R000FRE3TR-ND
Chip Resistor - Surface Mount 716-D2TO035C5R000FRE3TR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-D2TO035C5R000FRE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-D2TO035C5R000FRE3DKR-ND
Chip Resistor - Surface Mount 716-D2TO035C5R000FRE3DKR-ND
RES SMD TO263

RES SMD TO263

Buy Now Datasheet
Chip Resistor - Surface Mount - D2TO035C5R000FRE3 - 868013-D2TO035C5R000FRE3 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D2TO035C5R000FRE3
868013-D2TO035C5R000FRE3
Chip Resistor - Surface Mount - D2TO035C5R000FRE3 868013-D2TO035C5R000FRE3
Manufacturer: Vishay Win Source Part Number: 868013-D2TO035C5R000 FRE3 Series: * Features: Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 868013-D2TO035C5R000FRE3
Series: *
Features: Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8533.29.0000

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-D2TO035C5R000FRE3 716-D2TO035C5R000FRE3CT-ND 868013-D2TO035C5R000FRE3
Product Name Automotive SMD 5 Ohm 35W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - D2TO035C5R000FRE3
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-263 TO-263-3, D2PAK
Resistance Range 5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers