Vishay Precision Group Automotive SMD 22 Ohm 35W Resistor D2TO035C22R00FTE3

Description
Res Thick Film 22 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C22R00FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C22R00FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 22 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C22R00FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C22R00FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 22 Ohm 35W Resistor - 52-D2TO035C22R00FTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 22 Ohm 35W Resistor
52-D2TO035C22R00FTE3
Automotive SMD 22 Ohm 35W Resistor 52-D2TO035C22R00FTE3
Res Thick Film 22 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C22R00FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C22R00FTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 22 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C22R00FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 22 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C22R00FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - D2TO-22.0A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO-22.0A-ND
Chip Resistor - Surface Mount D2TO-22.0A-ND
22 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

22 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 22R, 1%, 35W, To-263; Resistance Vishay - 41P8491 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 35W, To-263; Resistance Vishay
41P8491
Res, Thick Film, 22R, 1%, 35W, To-263; Resistance Vishay 41P8491
RES, THICK FILM, 22R, 1%, 35W, TO-263; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 35W, TO-263; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-D2TO035C22R00FTE3 D2TO-22.0A-ND 41P8491
Product Name Automotive SMD 22 Ohm 35W Resistor Chip Resistor - Surface Mount Res, Thick Film, 22R, 1%, 35W, To-263; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263 TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 35 watts 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers