Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO035C15R00FTE3

Description
15 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO-15.0A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO-15.0A-ND
Chip Resistor - Surface Mount D2TO-15.0A-ND
15 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

15 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Automotive SMD 15 Ohm 35W Resistor - 52-D2TO035C15R00FTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 15 Ohm 35W Resistor
52-D2TO035C15R00FTE3
Automotive SMD 15 Ohm 35W Resistor 52-D2TO035C15R00FTE3
Res Thick Film 15 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C15R00FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 15 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C15R00FTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 15 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C15R00FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 15 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C15R00FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - D2TO035C15R00FTE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
D2TO035C15R00FTE3
Resistors - Chip Resistor - Surface Mount D2TO035C15R00FTE3
RES SMD 15 OHM 1% 35W TO263

RES SMD 15 OHM 1% 35W TO263

Supplier's Site
Res, Thick Film, 15R, 1%, 35W, To-263; Resistance Vishay - 41P8484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 35W, To-263; Resistance Vishay
41P8484
Res, Thick Film, 15R, 1%, 35W, To-263; Resistance Vishay 41P8484
RES, THICK FILM, 15R, 1%, 35W, TO-263; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO35 Series RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 35W, TO-263; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO35 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number D2TO-15.0A-ND 52-D2TO035C15R00FTE3 D2TO035C15R00FTE3 41P8484
Product Name Chip Resistor - Surface Mount Automotive SMD 15 Ohm 35W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 15R, 1%, 35W, To-263; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457398 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 1 ohms
Power Rating 30 watts
View Details