Vishay Precision Group Chip Resistor - Surface Mount D2TO035C150R0FTE3

Description
150 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO035C150R0FTE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO035C150R0FTE3-ND
Chip Resistor - Surface Mount D2TO035C150R0FTE3-ND
150 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

150 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 150R, 1%, 500V, To-263; Resistance Vishay - 55R2978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 500V, To-263; Resistance Vishay
55R2978
Res, Thick Film, 150R, 1%, 500V, To-263; Resistance Vishay 55R2978
RES, THICK FILM, 150R, 1%, 500V, TO-263; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 500V, TO-263; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D2TO035C150R0FTE3-ND 55R2978
Product Name Chip Resistor - Surface Mount Res, Thick Film, 150R, 1%, 500V, To-263; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 3-1622820-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.7 ohms
View Details
2 suppliers