Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO020C20R00FRE3

Description
20 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020C20R00FRE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020C20R00FRE3-ND
Chip Resistor - Surface Mount D2TO020C20R00FRE3-ND
20 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

20 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
D2To 20 C 20U 1% R500 E3 / Reel Vishay - 40P4147 - Newark, An Avnet Company
Chicago, IL, United States
D2To 20 C 20U 1% R500 E3 / Reel Vishay
40P4147
D2To 20 C 20U 1% R500 E3 / Reel Vishay 40P4147
D2TO 20 C 20U 1% R500 e3 / Reel

D2TO 20 C 20U 1% R500 e3 / Reel

Supplier's Site
Chip Resistor - Surface Mount - D2TO020C20R00FRE3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D2TO020C20R00FRE3
Chip Resistor - Surface Mount D2TO020C20R00FRE3
RES SMD 20 OHM 1% 20W TO263

RES SMD 20 OHM 1% 20W TO263

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D2TO020C20R00FRE3-ND 40P4147 D2TO020C20R00FRE3
Product Name Chip Resistor - Surface Mount D2To 20 C 20U 1% R500 E3 / Reel Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details