Vishay Precision Group Ceramic Capacitors D272M20Z5UH6TL2R

Description
2700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D272M20Z5UH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D272M20Z5UH6TL2R-ND
Ceramic Capacitors D272M20Z5UH6TL2R-ND
2700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

2700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 2,7Nf ±20% Z5U Reel E3 Vishay - 91K8372 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,7Nf ±20% Z5U Reel E3 Vishay
91K8372
D 100V 2,7Nf ±20% Z5U Reel E3 Vishay 91K8372
D 100V 2,7nF ±20% Z5U REEL e3

D 100V 2,7nF ±20% Z5U REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D272M20Z5UH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D272M20Z5UH6TL2R
Capacitors - Ceramic Capacitors D272M20Z5UH6TL2R
CAP CER 2700PF 100V Z5U RADIAL

CAP CER 2700PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D272M20Z5UH6TL2R-ND 91K8372 D272M20Z5UH6TL2R
Product Name Ceramic Capacitors D 100V 2,7Nf ±20% Z5U Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - M22R224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers