Vishay Precision Group Ceramic Capacitors D272K33Y5PL63J5R

Description
2700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D272K33Y5PL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D272K33Y5PL63J5R-ND
Ceramic Capacitors D272K33Y5PL63J5R-ND
2700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

2700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 500V 2,7Nf ±10% Y5P Bulk E3 Vishay - 91K8368 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 2,7Nf ±10% Y5P Bulk E3 Vishay
91K8368
D 500V 2,7Nf ±10% Y5P Bulk E3 Vishay 91K8368
D 500V 2,7nF ±10% Y5P BULK e3

D 500V 2,7nF ±10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D272K33Y5PL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D272K33Y5PL63J5R
Capacitors - Ceramic Capacitors D272K33Y5PL63J5R
CAP CER 2700PF 500V Y5P RADIAL

CAP CER 2700PF 500V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D272K33Y5PL63J5R-ND 91K8368 D272K33Y5PL63J5R
Product Name Ceramic Capacitors D 500V 2,7Nf ±10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details