Vishay Intertechnology, Inc. Ceramic Capacitors D271K20Y5PH63L2R

Description
270pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
270pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D271K20Y5PH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D271K20Y5PH63L2R-ND
Ceramic Capacitors D271K20Y5PH63L2R-ND
270pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

270pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 270Pf ± 10% Y5P Bulk E3 Vishay - 91K8347 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 270Pf ± 10% Y5P Bulk E3 Vishay
91K8347
D 100V 270Pf ± 10% Y5P Bulk E3 Vishay 91K8347
D 100V 270pF ± 10% Y5P BULK e3

D 100V 270pF ± 10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D271K20Y5PH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D271K20Y5PH63L2R
Capacitors - Ceramic Capacitors D271K20Y5PH63L2R
CAP CER 270PF 100V Y5P RADIAL

CAP CER 270PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D271K20Y5PH63L2R-ND 91K8347 D271K20Y5PH63L2R
Product Name Ceramic Capacitors D 100V 270Pf ± 10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details