Vishay Intertechnology, Inc. Ceramic Capacitors D271G39U2JH6UJ5R

Description
270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D271G39U2JH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D271G39U2JH6UJ5R-ND
Ceramic Capacitors D271G39U2JH6UJ5R-ND
270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 270Pf ±2% U2J Ammo E3 Vishay - 91K8330 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 270Pf ±2% U2J Ammo E3 Vishay
91K8330
D 100V 270Pf ±2% U2J Ammo E3 Vishay 91K8330
D 100V 270pF ±2% U2J AMMO e3

D 100V 270pF ±2% U2J AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D271G39U2JH6UJ5R-ND 91K8330
Product Name Ceramic Capacitors D 100V 270Pf ±2% U2J Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers