Vishay Intertechnology, Inc. Ceramic Capacitors D270G25U2JL63J5R

Description
27pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
27pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D270G25U2JL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D270G25U2JL63J5R-ND
Ceramic Capacitors D270G25U2JL63J5R-ND
27pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

27pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D270G25U2JL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D270G25U2JL63J5R
Capacitors - Ceramic Capacitors D270G25U2JL63J5R
CAP CER 27PF 500V U2J RADIAL

CAP CER 27PF 500V U2J RADIAL

Supplier's Site
D 500V 27Pf ±2% U2J Bulk E3 Vishay - 91K8295 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 27Pf ±2% U2J Bulk E3 Vishay
91K8295
D 500V 27Pf ±2% U2J Bulk E3 Vishay 91K8295
D 500V 27pF ±2% U2J BULK e3

D 500V 27pF ±2% U2J BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D270G25U2JL63J5R-ND D270G25U2JL63J5R 91K8295
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 27Pf ±2% U2J Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers