Vishay Intertechnology, Inc. Ceramic Capacitors D270G25C0GL65J5R

Description
27pF ±2% 500V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
27pF ±2% 500V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D270G25C0GL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D270G25C0GL65J5R-ND
Ceramic Capacitors D270G25C0GL65J5R-ND
27pF ±2% 500V Ceramic Capacitor C0G, NP0 Radial, Disc

27pF ±2% 500V Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D270G25C0GL65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D270G25C0GL65J5R
Ceramic Capacitors D270G25C0GL65J5R
CAP CER 27PF 500V C0G/NP0 RADIAL

CAP CER 27PF 500V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number D270G25C0GL65J5R-ND D270G25C0GL65J5R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details