Vishay Intertechnology, Inc. Ceramic Capacitors D222Z20Z5UH6UJ5R

Description
2200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D222Z20Z5UH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D222Z20Z5UH6UJ5R-ND
Ceramic Capacitors D222Z20Z5UH6UJ5R-ND
2200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

2200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D222Z20Z5UH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D222Z20Z5UH6UJ5R
Capacitors - Ceramic Capacitors D222Z20Z5UH6UJ5R
CAP CER 2200PF 100V Z5U RADIAL

CAP CER 2200PF 100V Z5U RADIAL

Supplier's Site
D 100V 2,2Nf -20/% Z5U Ammo E3 Vishay - 91K8160 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,2Nf -20/% Z5U Ammo E3 Vishay
91K8160
D 100V 2,2Nf -20/% Z5U Ammo E3 Vishay 91K8160
D 100V 2,2NF -20/% Z5U AMMO E3

D 100V 2,2NF -20/% Z5U AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D222Z20Z5UH6UJ5R-ND D222Z20Z5UH6UJ5R 91K8160
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 2,2Nf -20/% Z5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers