2200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
D 100V 2,2NF -20/% Z5U BULK E3
CAP CER 2200PF 100V Z5U RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D222Z20Z5UH65L2R-ND | 91K8165 | D222Z20Z5UH65L2R |
| Product Name | Ceramic Capacitors | D 100V 2,2Nf -20/% Z5U Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |