2200pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
D 500V 2,2nF ±10% X7R AMMO e3
CAP CER 2200PF 500V X7R RADIAL
CAP CER 2200PF 500V X7R RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D222K39X7RL6UJ5R-ND | 91K8128 | D222K39X7RL6UJ5R | D222K39X7RL6UJ5R |
| Product Name | Ceramic Capacitors | D 500V 2,2Nf ±10% X7R Ammo E3 Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |