Vishay Intertechnology, Inc. Ceramic Capacitors D222K39X5FL63L6R

Description
2200pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D222K39X5FL63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D222K39X5FL63L6R-ND
Ceramic Capacitors D222K39X5FL63L6R-ND
2200pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

2200pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D222K39X5FL63L6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D222K39X5FL63L6R
Ceramic Capacitors D222K39X5FL63L6R
CAP CER 2200PF 500V X5F RADIAL

CAP CER 2200PF 500V X5F RADIAL

Supplier's Site Datasheet
D 500V 2,2Nf ±10% X5F Bulk E3 Vishay - 91K8127 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 2,2Nf ±10% X5F Bulk E3 Vishay
91K8127
D 500V 2,2Nf ±10% X5F Bulk E3 Vishay 91K8127
D 500V 2,2nF ±10% X5F BULK e3

D 500V 2,2nF ±10% X5F BULK e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D222K39X5FL63L6R-ND D222K39X5FL63L6R 91K8127
Product Name Ceramic Capacitors Ceramic Capacitors D 500V 2,2Nf ±10% X5F Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details