Vishay Intertechnology, Inc. Ceramic Capacitors D222K25Y5PF63L5R

Description
2200pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D222K25Y5PF63L5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D222K25Y5PF63L5R-ND
Ceramic Capacitors D222K25Y5PF63L5R-ND
2200pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

2200pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 50V 2,2Nf ±10% Y5P Bulk E3 Vishay - 21M7501 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 2,2Nf ±10% Y5P Bulk E3 Vishay
21M7501
D 50V 2,2Nf ±10% Y5P Bulk E3 Vishay 21M7501
D 50V 2,2nF ±10% Y5P BULK e3

D 50V 2,2nF ±10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D222K25Y5PF63L5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D222K25Y5PF63L5R
Capacitors - Ceramic Capacitors D222K25Y5PF63L5R
CAP CER 2200PF 50V Y5P RADIAL

CAP CER 2200PF 50V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D222K25Y5PF63L5R-ND 21M7501 D222K25Y5PF63L5R
Product Name Ceramic Capacitors D 50V 2,2Nf ±10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details