Vishay Intertechnology, Inc. Ceramic Capacitors D222K25X7RF6UJ5R

Description
2200pF ±10% 50V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D222K25X7RF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D222K25X7RF6UJ5R-ND
Ceramic Capacitors D222K25X7RF6UJ5R-ND
2200pF ±10% 50V Ceramic Capacitor X7R Radial, Disc

2200pF ±10% 50V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
D 50V 2,2Nf ±10% X7R Ammo E3 Vishay - 91K8101 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 2,2Nf ±10% X7R Ammo E3 Vishay
91K8101
D 50V 2,2Nf ±10% X7R Ammo E3 Vishay 91K8101
D 50V 2,2nF ±10% X7R AMMO e3

D 50V 2,2nF ±10% X7R AMMO e3

Supplier's Site
Ceramic Capacitors - D222K25X7RF6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D222K25X7RF6UJ5R
Ceramic Capacitors D222K25X7RF6UJ5R
CAP CER 2200PF 50V X7R RADIAL

CAP CER 2200PF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D222K25X7RF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D222K25X7RF6UJ5R
Capacitors - Ceramic Capacitors D222K25X7RF6UJ5R
CAP CER 2200PF 50V X7R RADIAL

CAP CER 2200PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D222K25X7RF6UJ5R-ND 91K8101 D222K25X7RF6UJ5R D222K25X7RF6UJ5R
Product Name Ceramic Capacitors D 50V 2,2Nf ±10% X7R Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C17CF5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details