Vishay Intertechnology, Inc. Ceramic Capacitors - D221K20Y5PH6UJ5R D221K20Y5PH6UJ5R

Description
Manufacturer: Vishay Win Source Part Number: 1032106-D221K20Y5PH6 UJ5R Packaging: AMMO PACKAGE Voltage Rating: 100V Applications: General Purpose Mounting: Through Hole Capacitance: 220pF Tolerance: ±10% Temperature Coefficient: Y5P (B) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Categories: Capacitors Status: Active Temperature Range - Operating: -30°C to 125°C Dimension: 0.197" Dia (5.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1032106-D221K20Y5PH6 UJ5R Packaging: AMMO PACKAGE Voltage Rating: 100V Applications: General Purpose Mounting: Through Hole Capacitance: 220pF Tolerance: ±10% Temperature Coefficient: Y5P (B) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Categories: Capacitors Status: Active Temperature Range - Operating: -30°C to 125°C Dimension: 0.197" Dia (5.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221K20Y5PH6UJ5R - 1032106-D221K20Y5PH6UJ5R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - D221K20Y5PH6UJ5R
1032106-D221K20Y5PH6UJ5R
Ceramic Capacitors - D221K20Y5PH6UJ5R 1032106-D221K20Y5PH6UJ5R
Manufacturer: Vishay Win Source Part Number: 1032106-D221K20Y5PH6 UJ5R Packaging: AMMO PACKAGE Voltage Rating: 100V Applications: General Purpose Mounting: Through Hole Capacitance: 220pF Tolerance: ±10% Temperature Coefficient: Y5P (B) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Categories: Capacitors Status: Active Temperature Range - Operating: -30°C to 125°C Dimension: 0.197" Dia (5.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1032106-D221K20Y5PH6UJ5R
Packaging: AMMO PACKAGE
Voltage Rating: 100V
Applications: General Purpose
Mounting: Through Hole
Capacitance: 220pF
Tolerance: ±10%
Temperature Coefficient: Y5P (B)
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -30°C to 125°C
Dimension: 0.197" Dia (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - D221K20Y5PH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221K20Y5PH6UJ5R-ND
Ceramic Capacitors D221K20Y5PH6UJ5R-ND
220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
220pF 100V Capacitor
60-D221K20Y5PH6UJ5R
220pF 100V Capacitor 60-D221K20Y5PH6UJ5R
Cap Ceramic Single 220pF 100V Y5P 10% (5 X 3.5mm) Radial 5mm 125°C Ammo Product overview: D221K20Y5PH6UJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D221K20Y5PH6UJ5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 220pF 100V Y5P 10% (5 X 3.5mm) Radial 5mm 125°C Ammo Product overview: D221K20Y5PH6UJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D221K20Y5PH6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,220Pf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 91K8083 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
91K8083
Capacitor,ceramic,220Pf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 91K8083
Capacitor,Ceramic,22 0pF,100VDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,220pF,100VDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site
Ceramic Capacitors - D221K20Y5PH6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D221K20Y5PH6UJ5R
Ceramic Capacitors D221K20Y5PH6UJ5R
CAP CER 220PF 100V Y5P RADIAL

CAP CER 220PF 100V Y5P RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D221K20Y5PH6UJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D221K20Y5PH6UJ5R
Capacitors - Ceramic Capacitors D221K20Y5PH6UJ5R
CAP CER 220PF 100V Y5P RADIAL

CAP CER 220PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1032106-D221K20Y5PH6UJ5R D221K20Y5PH6UJ5R-ND 60-D221K20Y5PH6UJ5R 91K8083 D221K20Y5PH6UJ5R D221K20Y5PH6UJ5R
Product Name Ceramic Capacitors - D221K20Y5PH6UJ5R Ceramic Capacitors 220pF 100V Capacitor Capacitor,ceramic,220Pf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -55 to 125 C (-67 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details