Vishay Intertechnology, Inc. Ceramic Capacitors D221G39U2JH6UL2R

Description
220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221G39U2JH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221G39U2JH6UL2R-ND
Ceramic Capacitors D221G39U2JH6UL2R-ND
220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 220Pf ±2% U2J Ammo E3 Vishay - 91K8046 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 220Pf ±2% U2J Ammo E3 Vishay
91K8046
D 100V 220Pf ±2% U2J Ammo E3 Vishay 91K8046
D 100V 220pF ±2% U2J AMMO e3

D 100V 220pF ±2% U2J AMMO e3

Supplier's Site
Ceramic Capacitors - D221G39U2JH6UL2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D221G39U2JH6UL2R
Ceramic Capacitors D221G39U2JH6UL2R
CAP CER 220PF 100V U2J RADIAL

CAP CER 220PF 100V U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D221G39U2JH6UL2R-ND 91K8046 D221G39U2JH6UL2R
Product Name Ceramic Capacitors D 100V 220Pf ±2% U2J Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers