Vishay Intertechnology, Inc. Ceramic Capacitors D221G39U2JH63J5R

Description
220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221G39U2JH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221G39U2JH63J5R-ND
Ceramic Capacitors D221G39U2JH63J5R-ND
220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

220pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Disc & Plate Capacitor, D Series, 220 Pf, 2%, N750, 100 V, Radial Leaded Rohs Compliant Vishay - 81R2227 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, D Series, 220 Pf, 2%, N750, 100 V, Radial Leaded Rohs Compliant Vishay
81R2227
Ceramic Disc & Plate Capacitor, D Series, 220 Pf, 2%, N750, 100 V, Radial Leaded Rohs Compliant Vishay 81R2227
Ceramic Disc & Plate Capacitor, D Series, 220 pF, 2%, N750, 100 V, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, D Series, 220 pF, 2%, N750, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - D221G39U2JH63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D221G39U2JH63J5R
Ceramic Capacitors D221G39U2JH63J5R
CAP CER 220PF 100V U2J RADIAL

CAP CER 220PF 100V U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D221G39U2JH63J5R-ND 81R2227 D221G39U2JH63J5R
Product Name Ceramic Capacitors Ceramic Disc & Plate Capacitor, D Series, 220 Pf, 2%, N750, 100 V, Radial Leaded Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers