Vishay Intertechnology, Inc. 22pF 50V Capacitor D220J20C0GF6UJ5R

Description
Cap Ceramic Single 22pF 50V C0G 5% (5 X 4mm) Radial 5mm 125°C Ammo Product overview: D220J20C0GF6UJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D220J20C0GF6UJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 22pF 50V C0G 5% (5 X 4mm) Radial 5mm 125°C Ammo Product overview: D220J20C0GF6UJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D220J20C0GF6UJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22pF 50V Capacitor
60-D220J20C0GF6UJ5R
22pF 50V Capacitor 60-D220J20C0GF6UJ5R
Cap Ceramic Single 22pF 50V C0G 5% (5 X 4mm) Radial 5mm 125°C Ammo Product overview: D220J20C0GF6UJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D220J20C0GF6UJ5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 22pF 50V C0G 5% (5 X 4mm) Radial 5mm 125°C Ammo Product overview: D220J20C0GF6UJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D220J20C0GF6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Capacitors
Product Number 60-D220J20C0GF6UJ5R
Product Name 22pF 50V Capacitor
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details