Vishay Intertechnology, Inc. Ceramic Capacitors D220G20U2JL6UJ5R

Description
22pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
22pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D220G20U2JL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D220G20U2JL6UJ5R-ND
Ceramic Capacitors D220G20U2JL6UJ5R-ND
22pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

22pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 22Pf ±2% U2J Ammo E3 Vishay - 91K7996 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 22Pf ±2% U2J Ammo E3 Vishay
91K7996
D 500V 22Pf ±2% U2J Ammo E3 Vishay 91K7996
D 500V 22pF ±2% U2J AMMO e3

D 500V 22pF ±2% U2J AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D220G20U2JL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D220G20U2JL6UJ5R
Capacitors - Ceramic Capacitors D220G20U2JL6UJ5R
CAP CER 22PF 500V U2J RADIAL

CAP CER 22PF 500V U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D220G20U2JL6UJ5R-ND 91K7996 D220G20U2JL6UJ5R
Product Name Ceramic Capacitors D 500V 22Pf ±2% U2J Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitor - Multilayer - M30G103J2-FTR - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers