0.018µF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
CAP CER 0.018UF 100V Z5U RADIAL
D 100V 18NF -20/% Z5U BULK E3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D183Z39Z5UH65L2R-ND | D183Z39Z5UH65L2R | 91K7927 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | D 100V 18Nf -20/% Z5U Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0180 microF | 0.0180 microF |