Vishay Precision Group Ceramic Capacitors D183Z39Y5VH6UJ5R

Description
0.018µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
0.018µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D183Z39Y5VH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D183Z39Y5VH6UJ5R-ND
Ceramic Capacitors D183Z39Y5VH6UJ5R-ND
0.018µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

0.018µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
D 100V 18Nf -20/% Y5V Ammo E3 Vishay - 91K7914 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 18Nf -20/% Y5V Ammo E3 Vishay
91K7914
D 100V 18Nf -20/% Y5V Ammo E3 Vishay 91K7914
D 100V 18NF -20/% Y5V AMMO E3

D 100V 18NF -20/% Y5V AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - D183Z39Y5VH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D183Z39Y5VH6UJ5R
Capacitors - Ceramic Capacitors D183Z39Y5VH6UJ5R
CAP CER 0.018UF 100V Y5V RADIAL

CAP CER 0.018UF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D183Z39Y5VH6UJ5R-ND 91K7914 D183Z39Y5VH6UJ5R
Product Name Ceramic Capacitors D 100V 18Nf -20/% Y5V Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details