Vishay Precision Group Ceramic Capacitors D183Z39Y5VH63L2R

Description
0.018µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
0.018µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D183Z39Y5VH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D183Z39Y5VH63L2R-ND
Ceramic Capacitors D183Z39Y5VH63L2R-ND
0.018µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

0.018µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
D 100V 18Nf -20/% Y5V Bulk E3 Vishay - 91K7917 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 18Nf -20/% Y5V Bulk E3 Vishay
91K7917
D 100V 18Nf -20/% Y5V Bulk E3 Vishay 91K7917
D 100V 18NF -20/% Y5V BULK E3

D 100V 18NF -20/% Y5V BULK E3

Supplier's Site
Ceramic Capacitors - D183Z39Y5VH63L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D183Z39Y5VH63L2R
Ceramic Capacitors D183Z39Y5VH63L2R
CAP CER 0.018UF 100V Y5V RADIAL

CAP CER 0.018UF 100V Y5V RADIAL

Supplier's Site
Capacitors - Ceramic Capacitors - D183Z39Y5VH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D183Z39Y5VH63L2R
Capacitors - Ceramic Capacitors D183Z39Y5VH63L2R
CAP CER 0.018UF 100V Y5V RADIAL

CAP CER 0.018UF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D183Z39Y5VH63L2R-ND 91K7917 D183Z39Y5VH63L2R D183Z39Y5VH63L2R
Product Name Ceramic Capacitors D 100V 18Nf -20/% Y5V Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1833236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details