Vishay Intertechnology, Inc. Ceramic Capacitors D182M20Z5UH65L2R

Description
1800pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1800pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D182M20Z5UH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D182M20Z5UH65L2R-ND
Ceramic Capacitors D182M20Z5UH65L2R-ND
1800pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

1800pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 1,8Nf ±20% Z5U Bulk E3 Vishay - 91K7887 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,8Nf ±20% Z5U Bulk E3 Vishay
91K7887
D 100V 1,8Nf ±20% Z5U Bulk E3 Vishay 91K7887
D 100V 1,8nF ±20% Z5U BULK e3

D 100V 1,8nF ±20% Z5U BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D182M20Z5UH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D182M20Z5UH65L2R
Capacitors - Ceramic Capacitors D182M20Z5UH65L2R
CAP CER 1800PF 100V Z5U RADIAL

CAP CER 1800PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D182M20Z5UH65L2R-ND 91K7887 D182M20Z5UH65L2R
Product Name Ceramic Capacitors D 100V 1,8Nf ±20% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - M30R105M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers