Vishay Intertechnology, Inc. Ceramic Capacitors D182K25Y5PH6UL2R

Description
1800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D182K25Y5PH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D182K25Y5PH6UL2R-ND
Ceramic Capacitors D182K25Y5PH6UL2R-ND
1800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

1800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D182K25Y5PH6UL2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D182K25Y5PH6UL2R
Ceramic Capacitors D182K25Y5PH6UL2R
CAP CER 1800PF 100V Y5P RADIAL

CAP CER 1800PF 100V Y5P RADIAL

Supplier's Site Datasheet
D 100V 1,8Nf ±10% Y5P Ammo E3 Vishay - 91K7871 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,8Nf ±10% Y5P Ammo E3 Vishay
91K7871
D 100V 1,8Nf ±10% Y5P Ammo E3 Vishay 91K7871
D 100V 1,8nF ±10% Y5P AMMO e3

D 100V 1,8nF ±10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D182K25Y5PH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D182K25Y5PH6UL2R
Capacitors - Ceramic Capacitors D182K25Y5PH6UL2R
CAP CER 1800PF 100V Y5P RADIAL

CAP CER 1800PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D182K25Y5PH6UL2R-ND D182K25Y5PH6UL2R 91K7871 D182K25Y5PH6UL2R
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 1,8Nf ±10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPS252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details