Vishay Intertechnology, Inc. Ceramic Capacitors D182K25Y5PH65L2R

Description
1800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D182K25Y5PH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D182K25Y5PH65L2R-ND
Ceramic Capacitors D182K25Y5PH65L2R-ND
1800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

1800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D182K25Y5PH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D182K25Y5PH65L2R
Capacitors - Ceramic Capacitors D182K25Y5PH65L2R
CAP CER 1800PF 100V Y5P RADIAL

CAP CER 1800PF 100V Y5P RADIAL

Supplier's Site
D 100V 1,8Nf ±10% Y5P Bulk E3 Vishay - 91K7875 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,8Nf ±10% Y5P Bulk E3 Vishay
91K7875
D 100V 1,8Nf ±10% Y5P Bulk E3 Vishay 91K7875
D 100V 1,8nF ±10% Y5P BULK e3

D 100V 1,8nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D182K25Y5PH65L2R-ND D182K25Y5PH65L2R 91K7875
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1,8Nf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers