Vishay Intertechnology, Inc. Ceramic Capacitors D181K20Y5PH6UL2R

Description
180pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
180pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D181K20Y5PH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D181K20Y5PH6UL2R-ND
Ceramic Capacitors D181K20Y5PH6UL2R-ND
180pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

180pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 180Pf ± 10% Y5P Ammo E3 Vishay - 91K7856 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 180Pf ± 10% Y5P Ammo E3 Vishay
91K7856
D 100V 180Pf ± 10% Y5P Ammo E3 Vishay 91K7856
D 100V 180pF ± 10% Y5P AMMO e3

D 100V 180pF ± 10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D181K20Y5PH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D181K20Y5PH6UL2R
Capacitors - Ceramic Capacitors D181K20Y5PH6UL2R
CAP CER 180PF 100V Y5P RADIAL

CAP CER 180PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D181K20Y5PH6UL2R-ND 91K7856 D181K20Y5PH6UL2R
Product Name Ceramic Capacitors D 100V 180Pf ± 10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers