Vishay Intertechnology, Inc. Ceramic Capacitors D152Z20Y5VH6UJ5R

Description
1500pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1500pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D152Z20Y5VH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D152Z20Y5VH6UJ5R-ND
Ceramic Capacitors D152Z20Y5VH6UJ5R-ND
1500pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

1500pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
D 100V 1,5Nf -20/% Y5V Ammo E3 Vishay - 91K7661 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,5Nf -20/% Y5V Ammo E3 Vishay
91K7661
D 100V 1,5Nf -20/% Y5V Ammo E3 Vishay 91K7661
D 100V 1,5NF -20/% Y5V AMMO E3

D 100V 1,5NF -20/% Y5V AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - D152Z20Y5VH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D152Z20Y5VH6UJ5R
Capacitors - Ceramic Capacitors D152Z20Y5VH6UJ5R
CAP CER 1500PF 100V Y5V RADIAL

CAP CER 1500PF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D152Z20Y5VH6UJ5R-ND 91K7661 D152Z20Y5VH6UJ5R
Product Name Ceramic Capacitors D 100V 1,5Nf -20/% Y5V Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details