Vishay Intertechnology, Inc. Ceramic Capacitors D152M25Z5UL63J5R

Description
1500pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D152M25Z5UL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D152M25Z5UL63J5R-ND
Ceramic Capacitors D152M25Z5UL63J5R-ND
1500pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

1500pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1.5Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay - 91K7655 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay
91K7655
Capacitor,ceramic,1.5Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay 91K7655
Capacitor,Ceramic,1. 5nF,500VDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Capacitor,Ceramic,1.5nF,500VDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D152M25Z5UL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D152M25Z5UL63J5R
Capacitors - Ceramic Capacitors D152M25Z5UL63J5R
CAP CER 1500PF 500V Z5U RADIAL

CAP CER 1500PF 500V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D152M25Z5UL63J5R-ND 91K7655 D152M25Z5UL63J5R
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Nf,500Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details