Vishay Intertechnology, Inc. Ceramic Capacitors D152K33X7RL6UJ5R

Description
1500pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D152K33X7RL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D152K33X7RL6UJ5R-ND
Ceramic Capacitors D152K33X7RL6UJ5R-ND
1500pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

1500pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 969816-D152K33X7RL6UJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
969816-D152K33X7RL6UJ5R
Capacitors - Ceramic Capacitors 969816-D152K33X7RL6UJ5R
Win Source Part Number: 969816-D152K33X7RL6U J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Capacitance: 1500 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.335" Dia (8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 969816-D152K33X7RL6UJ5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 1500 pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.335" Dia (8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
1500PF 500V Capacitor
60-D152K33X7RL6UJ5R
1500PF 500V Capacitor 60-D152K33X7RL6UJ5R
CAP CER 1500PF 500V X7R RADIAL Product overview: D152K33X7RL6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D152K33X7RL6UJ5R can be used for catalog matching and distributor lookup.

CAP CER 1500PF 500V X7R RADIAL Product overview: D152K33X7RL6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D152K33X7RL6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D152K33X7RL6UJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D152K33X7RL6UJ5R
Capacitors - Ceramic Capacitors D152K33X7RL6UJ5R
CAP CER 1500PF 500V X7R RADIAL

CAP CER 1500PF 500V X7R RADIAL

Supplier's Site
D 500V 1,5Nf ±10% X7R Ammo E3 Vishay - 91K7639 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 1,5Nf ±10% X7R Ammo E3 Vishay
91K7639
D 500V 1,5Nf ±10% X7R Ammo E3 Vishay 91K7639
D 500V 1,5nF ±10% X7R AMMO e3

D 500V 1,5nF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number D152K33X7RL6UJ5R-ND 969816-D152K33X7RL6UJ5R 60-D152K33X7RL6UJ5R D152K33X7RL6UJ5R 91K7639
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1500PF 500V Capacitor Capacitors - Ceramic Capacitors D 500V 1,5Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052103 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details