Vishay Intertechnology, Inc. Ceramic Capacitors D151K20SL0F63L2R

Description
150pF ±10% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D151K20SL0F63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D151K20SL0F63L2R-ND
Ceramic Capacitors D151K20SL0F63L2R-ND
150pF ±10% 50V Ceramic Capacitor SL Radial, Disc

150pF ±10% 50V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
D 50V 150Pf ±10% Sl0 Bulk E3 Vishay - 21M7494 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 150Pf ±10% Sl0 Bulk E3 Vishay
21M7494
D 50V 150Pf ±10% Sl0 Bulk E3 Vishay 21M7494
D 50V 150pF ±10% SL0 BULK e3

D 50V 150pF ±10% SL0 BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D151K20SL0F63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D151K20SL0F63L2R
Capacitors - Ceramic Capacitors D151K20SL0F63L2R
CAP CER 150PF 50V SL RADIAL

CAP CER 150PF 50V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D151K20SL0F63L2R-ND 21M7494 D151K20SL0F63L2R
Product Name Ceramic Capacitors D 50V 150Pf ±10% Sl0 Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011306 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details