Vishay Intertechnology, Inc. Ceramic Capacitors D151J29SL0L6TJ5R

Description
150pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
150pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D151J29SL0L6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D151J29SL0L6TJ5R-ND
Ceramic Capacitors D151J29SL0L6TJ5R-ND
150pF ±5% 500V Ceramic Capacitor SL Radial, Disc

150pF ±5% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D151J29SL0L6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D151J29SL0L6TJ5R
Capacitors - Ceramic Capacitors D151J29SL0L6TJ5R
CAP CER 150PF 500V SL RADIAL

CAP CER 150PF 500V SL RADIAL

Supplier's Site
D 500V 150Pf ±5% Sl0 Reel E3 Vishay - 21M7493 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 150Pf ±5% Sl0 Reel E3 Vishay
21M7493
D 500V 150Pf ±5% Sl0 Reel E3 Vishay 21M7493
D 500V 150pF ±5% SL0 REEL e3

D 500V 150pF ±5% SL0 REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D151J29SL0L6TJ5R-ND D151J29SL0L6TJ5R 21M7493
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 150Pf ±5% Sl0 Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M20R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details