Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors D151J29SL0L63J5R

Description
Win Source Part Number: 992251-D151J29SL0L63 J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 1,000 Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 992251-D151J29SL0L63 J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 1,000 Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 992251-D151J29SL0L63J5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
992251-D151J29SL0L63J5R
Capacitors - Ceramic Capacitors 992251-D151J29SL0L63J5R
Win Source Part Number: 992251-D151J29SL0L63 J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 1,000 Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 992251-D151J29SL0L63J5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Capacitance: 150 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: SL
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.295" Dia (7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - D151J29SL0L63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D151J29SL0L63J5R-ND
Ceramic Capacitors D151J29SL0L63J5R-ND
150pF ±5% 500V Ceramic Capacitor SL Radial, Disc

150pF ±5% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Singapore, Singapore
150PF 500V Capacitor
60-D151J29SL0L63J5R
150PF 500V Capacitor 60-D151J29SL0L63J5R
CAP CER 150PF 500V SL RADIAL Product overview: D151J29SL0L63J5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D151J29SL0L63J5R can be used for catalog matching and distributor lookup.

CAP CER 150PF 500V SL RADIAL Product overview: D151J29SL0L63J5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D151J29SL0L63J5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D151J29SL0L63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D151J29SL0L63J5R
Ceramic Capacitors D151J29SL0L63J5R
CAP CER 150PF 500V SL RADIAL

CAP CER 150PF 500V SL RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D151J29SL0L63J5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D151J29SL0L63J5R
Capacitors - Ceramic Capacitors D151J29SL0L63J5R
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
D 500V 150Pf ± 5% Sl0 Bulk E3 Vishay - 91K7594 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 150Pf ± 5% Sl0 Bulk E3 Vishay
91K7594
D 500V 150Pf ± 5% Sl0 Bulk E3 Vishay 91K7594
D 500V 150pF ± 5% SL0 BULK e3

D 500V 150pF ± 5% SL0 BULK e3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 992251-D151J29SL0L63J5R D151J29SL0L63J5R-ND 60-D151J29SL0L63J5R D151J29SL0L63J5R D151J29SL0L63J5R 91K7594
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 150PF 500V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 150Pf ± 5% Sl0 Bulk E3 Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers