Vishay Intertechnology, Inc. Ceramic Capacitors D150J20C0GH63L6R

Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1427PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1427PH-ND
Ceramic Capacitors 1427PH-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc

15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 15Pf 100V, C0G, 5%, Radial; Capacitance Vishay - 91K7542 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 100V, C0G, 5%, Radial; Capacitance Vishay
91K7542
Ceramic Capacitor 15Pf 100V, C0G, 5%, Radial; Capacitance Vishay 91K7542
CERAMIC CAPACITOR 15PF 100V, C0G, 5%, RADIAL; Capacitance:15pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Series Name:-; Product Range:-RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 100V, C0G, 5%, RADIAL; Capacitance:15pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Series Name:-; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1427PH-ND 91K7542
Product Name Ceramic Capacitors Ceramic Capacitor 15Pf 100V, C0G, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details