Vishay Precision Group Ceramic Capacitors D123Z33Z5UH6UJ5R

Description
0.012µF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.012µF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D123Z33Z5UH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D123Z33Z5UH6UJ5R-ND
Ceramic Capacitors D123Z33Z5UH6UJ5R-ND
0.012µF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

0.012µF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D123Z33Z5UH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D123Z33Z5UH6UJ5R
Capacitors - Ceramic Capacitors D123Z33Z5UH6UJ5R
CAP CER 0.012UF 100V Z5U RADIAL

CAP CER 0.012UF 100V Z5U RADIAL

Supplier's Site
D 100V 12Nf -20/% Z5U Ammo E3 Vishay - 91K7470 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 12Nf -20/% Z5U Ammo E3 Vishay
91K7470
D 100V 12Nf -20/% Z5U Ammo E3 Vishay 91K7470
D 100V 12NF -20/% Z5U AMMO E3

D 100V 12NF -20/% Z5U AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D123Z33Z5UH6UJ5R-ND D123Z33Z5UH6UJ5R 91K7470
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 12Nf -20/% Z5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers