Vishay Precision Group Ceramic Capacitors D123M33Z5UH6UJ5R

Description
0.012µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.012µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D123M33Z5UH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D123M33Z5UH6UJ5R-ND
Ceramic Capacitors D123M33Z5UH6UJ5R-ND
0.012µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

0.012µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 12Nf ± 20% Z5U Ammo E3 Vishay - 91K7454 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 12Nf ± 20% Z5U Ammo E3 Vishay
91K7454
D 100V 12Nf ± 20% Z5U Ammo E3 Vishay 91K7454
D 100V 12nF ± 20% Z5U AMMO e3

D 100V 12nF ± 20% Z5U AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D123M33Z5UH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D123M33Z5UH6UJ5R
Capacitors - Ceramic Capacitors D123M33Z5UH6UJ5R
CAP CER 0.012UF 100V Z5U RADIAL

CAP CER 0.012UF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D123M33Z5UH6UJ5R-ND 91K7454 D123M33Z5UH6UJ5R
Product Name Ceramic Capacitors D 100V 12Nf ± 20% Z5U Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052018 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers