Vishay Precision Group Ceramic Capacitors D123M33Z5UH63L2R

Description
0.012µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.012µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D123M33Z5UH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D123M33Z5UH63L2R-ND
Ceramic Capacitors D123M33Z5UH63L2R-ND
0.012µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

0.012µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 12Nf ± 20% Z5U Bulk E3 Vishay - 91K7457 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 12Nf ± 20% Z5U Bulk E3 Vishay
91K7457
D 100V 12Nf ± 20% Z5U Bulk E3 Vishay 91K7457
D 100V 12nF ± 20% Z5U BULK e3

D 100V 12nF ± 20% Z5U BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D123M33Z5UH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D123M33Z5UH63L2R
Capacitors - Ceramic Capacitors D123M33Z5UH63L2R
CAP CER 0.012UF 100V Z5U RADIAL

CAP CER 0.012UF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D123M33Z5UH63L2R-ND 91K7457 D123M33Z5UH63L2R
Product Name Ceramic Capacitors D 100V 12Nf ± 20% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details