Vishay Precision Group Ceramic Capacitors D122Z20Y5VH65J5R

Description
1200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D122Z20Y5VH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D122Z20Y5VH65J5R-ND
Ceramic Capacitors D122Z20Y5VH65J5R-ND
1200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

1200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D122Z20Y5VH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D122Z20Y5VH65J5R
Capacitors - Ceramic Capacitors D122Z20Y5VH65J5R
CAP CER 1200PF 100V Y5V RADIAL

CAP CER 1200PF 100V Y5V RADIAL

Supplier's Site
D 100V 1,2Nf -20/% Y5V Bulk E3 Vishay - 91K7442 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,2Nf -20/% Y5V Bulk E3 Vishay
91K7442
D 100V 1,2Nf -20/% Y5V Bulk E3 Vishay 91K7442
D 100V 1,2NF -20/% Y5V BULK E3

D 100V 1,2NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D122Z20Y5VH65J5R-ND D122Z20Y5VH65J5R 91K7442
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1,2Nf -20/% Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details