Vishay Precision Group Ceramic Capacitors D122K25Y5PL6TJ5R

Description
1200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D122K25Y5PL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D122K25Y5PL6TJ5R-ND
Ceramic Capacitors D122K25Y5PL6TJ5R-ND
1200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

1200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D122K25Y5PL6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D122K25Y5PL6TJ5R
Capacitors - Ceramic Capacitors D122K25Y5PL6TJ5R
CAP CER 1200PF 500V Y5P RADIAL

CAP CER 1200PF 500V Y5P RADIAL

Supplier's Site
D 500V 1,2Nf ±10% Y5P Reel E3 Vishay - 91K7423 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 1,2Nf ±10% Y5P Reel E3 Vishay
91K7423
D 500V 1,2Nf ±10% Y5P Reel E3 Vishay 91K7423
D 500V 1,2nF ±10% Y5P REEL e3

D 500V 1,2nF ±10% Y5P REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D122K25Y5PL6TJ5R-ND D122K25Y5PL6TJ5R 91K7423
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 1,2Nf ±10% Y5P Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details