Vishay Intertechnology, Inc. Ceramic Capacitors D121K20Y5PH6UJ5R

Description
120pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
120pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D121K20Y5PH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D121K20Y5PH6UJ5R-ND
Ceramic Capacitors D121K20Y5PH6UJ5R-ND
120pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

120pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 120Pf ± 10% Y5P Ammo E3 Vishay - 91K7405 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 120Pf ± 10% Y5P Ammo E3 Vishay
91K7405
D 100V 120Pf ± 10% Y5P Ammo E3 Vishay 91K7405
D 100V 120pF ± 10% Y5P AMMO e3

D 100V 120pF ± 10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D121K20Y5PH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D121K20Y5PH6UJ5R
Capacitors - Ceramic Capacitors D121K20Y5PH6UJ5R
CAP CER 120PF 100V Y5P RADIAL

CAP CER 120PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D121K20Y5PH6UJ5R-ND 91K7405 D121K20Y5PH6UJ5R
Product Name Ceramic Capacitors D 100V 120Pf ± 10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details