Vishay Intertechnology, Inc. Ceramic Capacitors D121J33C0GH6VJ5R

Description
120pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
120pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D121J33C0GH6VJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D121J33C0GH6VJ5R-ND
Ceramic Capacitors D121J33C0GH6VJ5R-ND
120pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc

120pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number D121J33C0GH6VJ5R-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details