Vishay Intertechnology, Inc. Ceramic Capacitors D121G33U2JH6TL2R

Description
120pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
120pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D121G33U2JH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D121G33U2JH6TL2R-ND
Ceramic Capacitors D121G33U2JH6TL2R-ND
120pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

120pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 120Pf ±2% U2J Reel E3 Vishay - 91K7379 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 120Pf ±2% U2J Reel E3 Vishay
91K7379
D 100V 120Pf ±2% U2J Reel E3 Vishay 91K7379
D 100V 120pF ±2% U2J REEL e3

D 100V 120pF ±2% U2J REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D121G33U2JH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D121G33U2JH6TL2R
Capacitors - Ceramic Capacitors D121G33U2JH6TL2R
CAP CER 120PF 100V U2J RADIAL

CAP CER 120PF 100V U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D121G33U2JH6TL2R-ND 91K7379 D121G33U2JH6TL2R
Product Name Ceramic Capacitors D 100V 120Pf ±2% U2J Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details