Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors D103Z29Y5VH6UJ5R

Description
Win Source Part Number: 1133822-D103Z29Y5VH6 UJ5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Capacitance: 10000 pF Tolerance: -20%, +80% Voltage - Rated: 100V Temperature Coefficient: Y5V (F) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1133822-D103Z29Y5VH6 UJ5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Capacitance: 10000 pF Tolerance: -20%, +80% Voltage - Rated: 100V Temperature Coefficient: Y5V (F) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1133822-D103Z29Y5VH6UJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133822-D103Z29Y5VH6UJ5R
Capacitors - Ceramic Capacitors 1133822-D103Z29Y5VH6UJ5R
Win Source Part Number: 1133822-D103Z29Y5VH6 UJ5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Capacitance: 10000 pF Tolerance: -20%, +80% Voltage - Rated: 100V Temperature Coefficient: Y5V (F) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.295" Dia (7.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1133822-D103Z29Y5VH6UJ5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 10000 pF
Tolerance: -20%, +80%
Voltage - Rated: 100V
Temperature Coefficient: Y5V (F)
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.295" Dia (7.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
10000PF 100V Capacitor
60-D103Z29Y5VH6UJ5R
10000PF 100V Capacitor 60-D103Z29Y5VH6UJ5R
CAP CER 10000PF 100V Y5V RADIAL Product overview: D103Z29Y5VH6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103Z29Y5VH6UJ5R can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V Y5V RADIAL Product overview: D103Z29Y5VH6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103Z29Y5VH6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D103Z29Y5VH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103Z29Y5VH6UJ5R-ND
Ceramic Capacitors D103Z29Y5VH6UJ5R-ND
10000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

10000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D103Z29Y5VH6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D103Z29Y5VH6UJ5R
Ceramic Capacitors D103Z29Y5VH6UJ5R
CAP CER 10000PF 100V Y5V RADIAL

CAP CER 10000PF 100V Y5V RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D103Z29Y5VH6UJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D103Z29Y5VH6UJ5R
Capacitors - Ceramic Capacitors D103Z29Y5VH6UJ5R
CAP CER 10000PF 100V Y5V RADIAL

CAP CER 10000PF 100V Y5V RADIAL

Supplier's Site
D 100V 10Nf -20/% Y5V Ammo E3 Vishay - 91K7252 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 10Nf -20/% Y5V Ammo E3 Vishay
91K7252
D 100V 10Nf -20/% Y5V Ammo E3 Vishay 91K7252
D 100V 10NF -20/% Y5V AMMO E3

D 100V 10NF -20/% Y5V AMMO E3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1133822-D103Z29Y5VH6UJ5R 60-D103Z29Y5VH6UJ5R D103Z29Y5VH6UJ5R-ND D103Z29Y5VH6UJ5R D103Z29Y5VH6UJ5R 91K7252
Product Name Capacitors - Ceramic Capacitors 10000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 10Nf -20/% Y5V Ammo E3 Vishay
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details