Vishay Intertechnology, Inc. Ceramic Capacitors D103Z29Y5VH6TJ5R

Description
10000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103Z29Y5VH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103Z29Y5VH6TJ5R-ND
Ceramic Capacitors D103Z29Y5VH6TJ5R-ND
10000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

10000pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
D 100V 10Nf -20/% Y5V Reel E3 Vishay - 91K7250 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 10Nf -20/% Y5V Reel E3 Vishay
91K7250
D 100V 10Nf -20/% Y5V Reel E3 Vishay 91K7250
D 100V 10NF -20/% Y5V REEL E3

D 100V 10NF -20/% Y5V REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - D103Z29Y5VH6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103Z29Y5VH6TJ5R
Capacitors - Ceramic Capacitors D103Z29Y5VH6TJ5R
CAP CER 10000PF 100V Y5V RADIAL

CAP CER 10000PF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D103Z29Y5VH6TJ5R-ND 91K7250 D103Z29Y5VH6TJ5R
Product Name Ceramic Capacitors D 100V 10Nf -20/% Y5V Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers