Vishay Intertechnology, Inc. Ceramic Capacitors D103Z29Y5VF6TJ5R

Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103Z29Y5VF6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103Z29Y5VF6TJ5R-ND
Ceramic Capacitors D103Z29Y5VF6TJ5R-ND
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc

10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D103Z29Y5VF6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103Z29Y5VF6TJ5R
Capacitors - Ceramic Capacitors D103Z29Y5VF6TJ5R
CAP CER 10000PF 50V Y5V RADIAL

CAP CER 10000PF 50V Y5V RADIAL

Supplier's Site
D 50V 10Nf -20/no Change80% Y5V Reel E3 Vishay - 65K4537 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 10Nf -20/no Change80% Y5V Reel E3 Vishay
65K4537
D 50V 10Nf -20/no Change80% Y5V Reel E3 Vishay 65K4537
D 50V 10nF -20/No change80% Y5V REEL e3

D 50V 10nF -20/No change80% Y5V REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D103Z29Y5VF6TJ5R-ND D103Z29Y5VF6TJ5R 65K4537
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 10Nf -20/no Change80% Y5V Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details